Vishay Intertechnology, Inc. Tantalum Capacitors TH3D336K016F0600

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D336K016F0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D336K016F0600-ND
Tantalum Capacitors TH3D336K016F0600-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D336K016F0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D336K016F0600
Tantalum Capacitors TH3D336K016F0600
CAP TANT 33UF 10% 16V 2917

CAP TANT 33UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D336K016F0600-ND TH3D336K016F0600
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers