Vishay Intertechnology, Inc. Tantalum Capacitors TH3D226K020A0700

Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D226K020A0700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D226K020A0700-ND
Tantalum Capacitors TH3D226K020A0700-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D226K020A0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D226K020A0700
Tantalum Capacitors TH3D226K020A0700
CAP TANT 22UF 10% 20V 2917

CAP TANT 22UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D226K020A0700-ND TH3D226K020A0700
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details