Vishay Intertechnology, Inc. Tantalum Capacitors TH3D476M020C0700

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D476M020C0700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D476M020C0700-ND
Tantalum Capacitors TH3D476M020C0700-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D476M020C0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D476M020C0700
Tantalum Capacitors TH3D476M020C0700
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D476M020C0700-ND TH3D476M020C0700
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS155K075P1C - 936105-TAS155K075P1C - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Through Hole
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details