47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm
CAP TANT 47UF 10% 25V 2917
CAP TANT 47UF 10% 25V 2917
CAP TANT 47UF 10% 25V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TH3E476K025C0600-ND | TH3E476K025C0600 | TH3E476K025C0600 | TH3E476K025C0600 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | Automotive | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |