Vishay Intertechnology, Inc. Tantalum Capacitors TH3E107M016C0600

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3E107M016C0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3E107M016C0600-ND
Tantalum Capacitors TH3E107M016C0600-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3E107M016C0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3E107M016C0600
Tantalum Capacitors TH3E107M016C0600
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3E107M016C0600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3E107M016C0600
Capacitors - Tantalum Capacitors TH3E107M016C0600
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3E107M016C0600-ND TH3E107M016C0600 TH3E107M016C0600
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details