Vishay Intertechnology, Inc. Tantalum Capacitors TH3D106K025F0900

Description
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D106K025F0900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D106K025F0900-ND
Tantalum Capacitors TH3D106K025F0900-ND
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3D106K025F0900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3D106K025F0900
Capacitors - Tantalum Capacitors TH3D106K025F0900
CAP TANT 10UF 10% 25V 2917

CAP TANT 10UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - TH3D106K025F0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D106K025F0900
Tantalum Capacitors TH3D106K025F0900
CAP TANT 10UF 10% 25V 2917

CAP TANT 10UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3D106K025F0900-ND TH3D106K025F0900 TH3D106K025F0900
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details