The TH3D226K035F0300 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 22 OºF, a voltage rating of 35 V DC, and a tolerance of ±10%. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It features a moisture sensitivity level of 1 and is available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is surge current tested and complies with standard EIA 535BAAC case sizes. Its dimensions and performance characteristics make it a reliable choice for high-temperature sensor applications and other demanding environments.
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
CAP TANT 22UF 10% 35V 2917
CAP TANT 22UF 10% 35V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3D226K035F0300-ND | TH3D226K035F0300 | TH3D226K035F0300 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |