Vishay Intertechnology, Inc. Tantalum Capacitors TH3D336M020D0600

Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D336M020D0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D336M020D0600-ND
Tantalum Capacitors TH3D336M020D0600-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D336M020D0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D336M020D0600
Tantalum Capacitors TH3D336M020D0600
CAP TANT 33UF 20% 20V 2917

CAP TANT 33UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D336M020D0600-ND TH3D336M020D0600
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details