Vishay Intertechnology, Inc. Tantalum Capacitors TH3D157M010F0600

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D157M010F0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D157M010F0600-ND
Tantalum Capacitors TH3D157M010F0600-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D157M010F0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D157M010F0600
Tantalum Capacitors TH3D157M010F0600
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D157M010F0600-ND TH3D157M010F0600
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details