Vishay Intertechnology, Inc. Tantalum Capacitors TH3E106K050E0500

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3E106K050E0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3E106K050E0500-ND
Tantalum Capacitors TH3E106K050E0500-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3E106K050E0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3E106K050E0500
Capacitors - Tantalum Capacitors TH3E106K050E0500
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TH3E106K050E0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3E106K050E0500
Tantalum Capacitors TH3E106K050E0500
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3E106K050E0500-ND TH3E106K050E0500 TH3E106K050E0500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337SML6R3MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers