Vishay Intertechnology, Inc. Tantalum Capacitors TH3D106M050F0800

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
Request a Quote
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3D106M050F0800 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 10 µF with a voltage rating of 50 V DC and a capacitance tolerance of ±20%. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The device is packaged in a standard EIA 535BAAC case size, ensuring compatibility with various PCB designs. The capacitor also exhibits low equivalent series resistance (ESR) and is moisture sensitivity level 1 rated, indicating good reliability in humid environments.

Datasheet Summary
Powered by GS/AI

The TH3D106M050F0800 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 10 µF with a voltage rating of 50 V DC and a capacitance tolerance of ±20%. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The device is packaged in a standard EIA 535BAAC case size, ensuring compatibility with various PCB designs. The capacitor also exhibits low equivalent series resistance (ESR) and is moisture sensitivity level 1 rated, indicating good reliability in humid environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D106M050F0800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D106M050F0800-ND
Tantalum Capacitors TH3D106M050F0800-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3D106M050F0800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3D106M050F0800
Capacitors - Tantalum Capacitors TH3D106M050F0800
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site
Tantalum Capacitors - TH3D106M050F0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D106M050F0800
Tantalum Capacitors TH3D106M050F0800
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3D106M050F0800-ND TH3D106M050F0800 TH3D106M050F0800
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details