DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
Page:
1
50
60
70
80
90
100
110
114
115
116
117
118
119
120
121
122
123
124
125
126
130
140
150
160
162
| Product Name | Notes |
|---|---|
| 100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm | |
| 120µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 85mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 410mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm | |
| 270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm | |
| 270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm | |
| 33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm | |
| 33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm | |
| CONFORMAL COATED CAPACITOR | |
| T95D157K016CABL | |
| T95D157M016EBBL | |
| T95D227M6R3EBAS | |
| T95D337M010ESAL | |
| T95D476K025CSBL | |
| T95D476K025ESBL |
| << Prev | Next >> |