Vishay Intertechnology, Inc. Tantalum Capacitors TH3D226M016E0800

Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D226M016E0800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D226M016E0800-ND
Tantalum Capacitors TH3D226M016E0800-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D226M016E0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D226M016E0800
Tantalum Capacitors TH3D226M016E0800
CAP TANT 22UF 20% 16V 2917

CAP TANT 22UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D226M016E0800-ND TH3D226M016E0800
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details