Vishay Intertechnology, Inc. Tantalum Capacitors TH3D156M020C0900

Description
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D156M020C0900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D156M020C0900-ND
Tantalum Capacitors TH3D156M020C0900-ND
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D156M020C0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D156M020C0900
Tantalum Capacitors TH3D156M020C0900
CAP TANT 15UF 20% 20V 2917

CAP TANT 15UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3D156M020C0900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3D156M020C0900
Capacitors - Tantalum Capacitors TH3D156M020C0900
CAP TANT 15UF 20% 20V 2917

CAP TANT 15UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3D156M020C0900-ND TH3D156M020C0900 TH3D156M020C0900
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 335SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers