General Pump Datasheets for Triplex Pumps
Triplex pumps are positive displacement, reciprocating pumps that are configured with three plungers. Triplex pumps are the most commonly used pump configuration for drilling and well service operations.
Triplex Pumps: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an... | |
| 47 SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED MANIFO LD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with... | |
| 50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase... | |
| 50 SERIES – 24 MM SOLID SHAFT, T991 WITH TEFLON PACKINGS FEATURES Forged brass manifold with a an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with... | |
| 50 SERIES – 24 MM SOLID SHAFT, T9951 WITH TEFLON PACKINGS FEATURES Forged brass manifold with a an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with... | |
| 50 SERIES – 24 MM SOLID SHAFT Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers... | |
| 51 SERIES – 24 MM SOLID SHAFT FOR PULLEY MOUNT OR DIRECT DRIVE WITH FLEX COUPLER AND BELL HOUSING 51 Series – Features: Triplex plunger pumps Forged brass manifold with... | |
| 51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) – WITH BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR 51 Series – Features: Triplex plunger pumps Forged... | |
| 51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty... | |
| 51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A), WITH BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR 51 Series – Features: Triplex plunger pumps Forged brass... | |
| 51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty... | |
| 51 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) – WITH BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR 51 Series – Features: Triplex plunger pumps Forged... | |
| 51 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) – WITH BUILT-IN UNLOADER 51 Series – Features: Triplex plunger pumps Forged brass manifold with... | |
| 51 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C), WITH BUILT-IN UNLOADER 51 Series – Features: Triplex plunger pumps Forged brass manifold with an... | |
| 51 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty... | |
| 60 SERIES – 24 MM SOLID SHAFT 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized... | |
| 60 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive... | |
| 60 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) w/ BUILT-IN TRAPPED PRESSURE UNLOADER 60 Series – Features: Triplex plunger pumps Compact design Forged brass... | |
| 60 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive... | |
| 60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive... | |
| 63 SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) – WITH BUILT-IN TP UNLOADER AND FIXED, DOWNSTREAM INJECTOR 63 Series – Features: Triplex plunger... | |
| 63 SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty... | |
| 63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty... | |
| 63 SERIES – 24 MM SOLID SHAFT 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and... | |
| 63 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty... | |
| 66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT, NICKEL-PLATED TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized... | |
| 66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase... | |
| 66 Series – TSF – High Flow, 24 mm Dual Shaft. TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative... | |
| 66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT, NICKEL-PLATED 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized... | |
| 66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized roller... | |
| 69 SERIES – 35 MM SOLID SHAFT Flows from 7.9 GPM to 12.0 GPM Triplex plunger pump, solid shaft The industry’s choice for high flow applications Forged brass manifold with... | |
| EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling... | |
| AB SERIES – 1-3/8"; DUAL SPLINED SHAFT Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet... | |
| AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL) Flows from... | |
| AT SERIES AT0055 – 1-3/8"; SPLINED AND 35 MM SOLID SHAFT – SOLID SHAFT ON RIGHT, SPLINED PTO ON LEFT Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum,... | |
| AT SERIES AT0055 – 1-3/8"; SPLINED AND 35 MM SOLID SHAFT – SPLINED SHAFT ON RIGHT, SOLID SHAFT ON LEFT Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum,... | |
| AT SERIES AT0055 – SINGLE PTO SHAFT, RIGHT SIDE Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated... | |
| EP Series – 1 inch hollow shaft, flanged for direct couple to gasoline engine. EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000... | |
| EP SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI... | |
| EP SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000... | |
| EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic... | |
| EP SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI... | |
| ES SERIES – 1"; HOLLOW SHAFT – NICKEL-PLATED, FLANGED FOR GASOLINE ENGINES (SAE J609B) ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic... | |
| ES SERIES – 1"; HOLLOW SHAFT – NICKEL-PLATED, FLANGED FOR GASOLINE ENGINES (SAE J609B) ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic... | |
| ES Series – 24 mm solid shaft – nickel-plated ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide... | |
| ES Series – 24 mm solid shaft. ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized... | |
| ES SERIES – 24 MM SOLID SHAFT ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized... | |
| ESS Series – 24 MM SOLID SHAFT General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO... | |
| ET SERIES – 24 MM SOLID SHAFT, 13 MM BORE, 3400 RPM Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal... | |
| ET SERIES – 24 MM SOLID SHAFT, 15 MM BORE, 3400 RPM ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal... | |
| ET SERIES – 24 MM SOLID SHAFT, 1750 RPM ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust... | |
| ET SERIES – HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA56C) ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation... | |
| ET SERIES – HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New... | |
| ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTO R, left side shaft, right side manifold Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump... | |
| ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTO R, Right side shaft, left side manifold Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump... | |
| EWM SERIES – 24 MM SOLID SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish... | |
| EWM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish... | |
| EZ SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) WITH BUILT-IN TP UNLOADER AND DOWNSTREAM INJECTOR EZ Series – Features: Triplex plunger pumps Forged... | |
| EZ SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty... | |
| EZ SERIES 44 – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC), PUMP INCLUDES UNLOADER AND DOWNSTREAM INJECTOR EZ Series – Features: Triplex plunger pumps Forged... | |
| EZ SERIES 44 – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime... | |
| EZ Series 44 – 24 mm solid shaft, nickel-plated. EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized... | |
| EZ SERIES 44 – 24 MM SOLID SHAFT, PREMIUM ROLLER BEARINGS EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design... | |
| EZ SERIES 44 – 24 MM SOLID SHAFT, PUMP INCLUDES BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty... | |
| EZ SERIES 44 – 24 MM SOLID SHAFT EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum... | |
| Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear... | |
| Features Forged brass manifold that’s twice as strong as cast Stainless steel piston guides Unique “in-line” valve system for easy access and durability Small bore combined with long stroke for... | |
| Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The origin al Interpump unitized, stainless steel, K01 inlet and... | |
| Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized, stainless steel, K01 inlet and outlet... | |
| For Electric Motors EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller... | |
| General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line... | |
| General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps... | |
| HF SERIES Flows from 8.1 GPM to 19.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing... | |
| HFN SERIES – 40 MM SOLID SHAFT 19.44 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing... | |
| HS SERIES Flows from 12.1 GPM to 15.1 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing... | |
| HTC SERIES 60HT – (.945 IN.) 24 MM SOLID SHAFT Flows from 1.35 GPM to 2.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated... | |
| HTC SERIES 60HT – 5/8 (.625 IN.) HOLLOW SHAFT Flows from 1.35 GPM to 2.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet... | |
| HTCK SERIES 70HT – 30 MM SOLID SHAFT Flows from 18.0 GPM to 25.0 GPM Triplex plunger pump Includes all Emperor features Designed for rollover car wash systems Ideal for... | |
| HTCK SERIES 71HT – 40 MM SOLID SHAFT Flows from 40.0 GPM to 45.0 GPM Triplex plunger pump Includes all Emperor features Designed for touchless car wash systems, and multiple... | |
| HTF SERIES 66HT – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM Triplex plunger pump Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive... | |
| HTS SERIES – 24 MM SOLID SHAFT Flows from 4.0 GPM to 5.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated... | |
| HTS SERIES 47HT – 22 MM SOLID SHAFT Flows from 4.0 GPM to 5.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated... | |
| HTW Series Features patent-pending “high tech” packings: dynamic low-pressure seal retainer, superior low-pressure seal, innovative intermediate ring, superior high-pressure seal Ceramic plungers Patent-pending inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs... | |
| HTXS SERIES 63HT – (.945 IN.) 24 MM SOLID SHAFT Flows from 3.1 GPM to 3.8 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated... | |
| KE SERIES Flows from 8.0 GPM to 26.4 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing... | |
| KEZ SERIES – 30 MM SOLID SHAFT Flows from 8.0 GPM to 26.4 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting... | |
| KF SERIES Flows from 24.5 GPM to 45.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing... | |
| KFRZ Series Features “R” Packings to Allow Small Particulates – Ideal for Salt Water Disposal Flows from 24.5 GPM to 45.0 GPM 316 SS fluid end and wetted parts Patent-pending... | |
| KFZ SERIES – 50 MM SOLID SHAFT Flows from 24.5 GPM to 45.0 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting... | |
| KS SERIES Flows from 24.0 GPM to 59.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing... | |
| KT SERIES Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available... | |
| KV SERIES Flows from 4.1 GPM to 5.5 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing... | |
| LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500... | |
| LKN SERIES – 50 MM SOLID SHAFT Flows from 37.0 GPM to 111.7 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios:... | |
| MK SERIES Flows from 40.7 GPM to 107.3 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.65:1, 1800 RPM=3.29:1... | |
| MKS SERIES Flows from 48.4 GPM to 128.2 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1,... | |
| MKSR SERIES Flows from 48.4 GPM to 128.2 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1,... | |
| MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation. | |
| MW/MWS SERIES Flows from 36.9 GPM to 105.4 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200... | |
| MWN SERIES – 50 MM SOLID SHAFT Flows from 36.0 GPM to 106.0 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios:... | |
| SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1,... | |
| SM SERIES Flows from 6.9 GPM to 20.1 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic mount available Gear ratios: 1500... | |
| SR SERIES Flows from 19.9 GPM to 237.0 GPM Triplex plunger pump Up to 236 GPM and 22,000 PSI 300 HP or 450 HP Can be mounted vertically or horizontally... | |
| T SERIES 47SS – 24 MM SOLID SHAFT Flows from 3.4 GPM to 5.5 GPM 316 stainless manifold for superior corrosion protection The preferred pump frame in the industry Solid... | |
| TR-SR SERIES Flows from 19.9 GPM to 237.0 GPM Triplex plunger pump Up to 236 GPM and 22,000 PSI 300 HP or 450 HP Can be mounted vertically or horizontally... | |
| TSF SERIES 66SS – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM New plunger design improves thermal shock resistance 316 stainless steel wetted parts 316 stainless steel... | |
| TX SERIES – 24 MM SOLID SHAFT Flows from 1.6 GPM to 3.8 GPM 316 stainless steel fluid end for superior corrosion protection Energized special pressure packings 316 stainless steel... | |
| TX SERIES 63SS Flows from 1.6 GPM to 3.8 GPM 316 stainless steel fluid end for superior corrosion protection Energized special pressure packings 316 stainless steel inlet and outlet valves... | |
| Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for... | |
| VFH SERIES Flows from 3.3 GPM to 6.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing... | |
| View our full selection of pressure cleaning pumps, ranging from 400 to 7250 psi, with flows from 1 to 50 GPM. Our pumps are known for their long-lasting dependability, and... | |
| Flows from 2.6 GPM to 4.0 GPM Triplex plunger pump Includes all Emperor features Forged Stainless Steel manifold (AISI420B) Nickel-plated crankcase PEHT Series – Specifications: Max. Inlet Pressure: 125 PSI... | |
| Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS... |
| Next >> |