General Pump Triplex Plunger Pump, Solid Shaft HTXS1813S

Description
HTXS SERIES 63HT – (.945 IN.) 24 MM SOLID SHAFT Flows from 3.1 GPM to 3.8 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTXS Series 63HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Dimensions With Rails: 8.4"; x 8.3"; x 5.6"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet
Description
HTXS SERIES 63HT – (.945 IN.) 24 MM SOLID SHAFT Flows from 3.1 GPM to 3.8 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTXS Series 63HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Dimensions With Rails: 8.4"; x 8.3"; x 5.6"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - HTXS1813S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
HTXS1813S
Triplex Plunger Pump, Solid Shaft HTXS1813S
HTXS SERIES 63HT – (.945 IN.) 24 MM SOLID SHAFT Flows from 3.1 GPM to 3.8 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTXS Series 63HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Dimensions With Rails: 8.4"; x 8.3"; x 5.6"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

HTXS SERIES 63HT – (.945 IN.) 24 MM SOLID SHAFT

  • Flows from 3.1 GPM to 3.8 GPM
  • Triplex plunger pump
  • Features patented “high tech” packings
  • Patented inlet/outlet valve cage
  • Nickel-plated inlet/outlet valve plugs
  • Nickel-plated forged brass manifold with exclusive lifetime warranty
  • Specially designed to handle rigorous duty cycles, high temperatures and chemicals
  • Ideal for use in carpet cleaning and other high pressure cleaning applications

HTXS Series 63HT – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 185° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 8.4"; x 8.3"; x 4.8";
Dimensions With Rails: 8.4"; x 8.3"; x 5.6";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil

The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number HTXS1813S
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.500 GPM (13.26 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details