General Pump Triplex Plunger Pump - Solid Shaft T9971

Description
50 SERIES – 24 MM SOLID SHAFT Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil
Datasheet
Description
50 SERIES – 24 MM SOLID SHAFT Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - Solid Shaft - T9971 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump - Solid Shaft
T9971
Triplex Plunger Pump - Solid Shaft T9971
50 SERIES – 24 MM SOLID SHAFT Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil

50 SERIES – 24 MM SOLID SHAFT

  • Flows from 3.5 GPM to 4.0 GPM
  • Forged brass manifold with an exclusive lifetime warranty
  • Die-cast, anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original Interpump unitized stainless steel K01 inlet and outlet valves
  • Standard 24 mm solid shaft for pulley mounting
  • Flex coupling and bell housing available for direct drive
  • Ideal for all general cleaning/washing applications
  • Also available in “L” left-handed and aluminum manifold versions

50 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 9.3";x 8.3";x 5.4";
Crankcase Oil Capacity: 15.2 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number T9971
Product Name Triplex Plunger Pump - Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2000.0 psi (1406 m of Water)
Liquid Flow 4.000 GPM (15.15 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details