General Pump High Flow Triplex Pumps, Solid Shaft TSF2221

Description
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet
Description
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Flow Triplex Pumps, Solid Shaft - TSF2221 - General Pump
Mendota Heights, MN, USA
High Flow Triplex Pumps, Solid Shaft
TSF2221
High Flow Triplex Pumps, Solid Shaft TSF2221
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil

66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT

TSF – 66 Series – Features:

  • Flows from 6.3 to 12.0 GPM
  • Oversized roller bearings
  • Fully anodized crankcase
  • Innovative new seal design extends seal life
  • New plunger design improves thermal shock resistance
  • New valve cap improves hydrostatic performance

66 Series – TSF – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/4";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 14.94"; x 9.78"; x 6.99";
Crankcase Oil Capacity: 40.6 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TSF2221
Product Name High Flow Triplex Pumps, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 10.200 GPM (38.64 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 1253560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 0.132 GPM (0.50 L/min)
Power Source 6 → 24 v
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hydraulic Pump, 13 Hp Honda Engine - 262-5008 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details