General Pump High Pressure, Triplex Plunger Pumps KFRZ36A

Description
KFRZ Series Features “R” Packings to Allow Small Particulates – Ideal for Salt Water Disposal Flows from 24.5 GPM to 45.0 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation ATEX Available KFZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT Discharge Port Thread: 1"; NPT Shaft Diameter: 1.574";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
KFRZ Series Features “R” Packings to Allow Small Particulates – Ideal for Salt Water Disposal Flows from 24.5 GPM to 45.0 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation ATEX Available KFZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT Discharge Port Thread: 1"; NPT Shaft Diameter: 1.574";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pumps - KFRZ36A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pumps
KFRZ36A
High Pressure, Triplex Plunger Pumps KFRZ36A
KFRZ Series Features “R” Packings to Allow Small Particulates – Ideal for Salt Water Disposal Flows from 24.5 GPM to 45.0 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation ATEX Available KFZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT Discharge Port Thread: 1"; NPT Shaft Diameter: 1.574";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

KFRZ Series Features “R” Packings to Allow Small Particulates – Ideal for Salt Water Disposal

  • Flows from 24.5 GPM to 45.0 GPM
  • 316 SS fluid end and wetted parts
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficiency suction/delivery valves
  • Splash lubrication
  • New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation
  • ATEX Available

KFZ Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max Fluid Temperature: 185° F
Inlet Port Thread: 1-1/2"; NPT
Discharge Port Thread: 1"; NPT
Shaft Diameter: 1.574";/40 mm
Stroke: 1.969";/50 mm
Pump Dimensions: 20.7"; x 14.5"; x 9.9";
Crankcase Oil Capacity: 128.5 oz./3.8 liters
Use GP Series 220 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KFRZ36A
Product Name High Pressure, Triplex Plunger Pumps
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2300.0 psi (1617 m of Water)
Liquid Flow 40.000 GPM (151.52 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details