General Pump Triplex Plunger Pump SR32

Description
SR SERIES Flows from 19.9 GPM to 237.0 GPM Triplex plunger pump Up to 236 GPM and 22,000 PSI 300 HP or 450 HP Can be mounted vertically or horizontally Double end crankshaft Internal gear reduction Forced oil lubrication with integrated cooler, filter and gauge Solid ceramic plungers Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1 ATEX Available TR and SR Series – Materials: Cast iron crankcase 420 Stainless steel manifold Steel alloy crankshaft Forged steel connecting rods and connecting bushings “R” style packings optional TR and SR Series – Specifications: Inlet Pressure: 30-70 PSI Shaft Diameter: 2.56";/65 mm TR Stroke: 5.12";/130 mm SR Stroke: 3.54";/90 mm Pump Dimensions: 50.0"; x 41.0"; x 28.5"; Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal) Use GP Series 220 Oil
Datasheet
Description
SR SERIES Flows from 19.9 GPM to 237.0 GPM Triplex plunger pump Up to 236 GPM and 22,000 PSI 300 HP or 450 HP Can be mounted vertically or horizontally Double end crankshaft Internal gear reduction Forced oil lubrication with integrated cooler, filter and gauge Solid ceramic plungers Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1 ATEX Available TR and SR Series – Materials: Cast iron crankcase 420 Stainless steel manifold Steel alloy crankshaft Forged steel connecting rods and connecting bushings “R” style packings optional TR and SR Series – Specifications: Inlet Pressure: 30-70 PSI Shaft Diameter: 2.56";/65 mm TR Stroke: 5.12";/130 mm SR Stroke: 3.54";/90 mm Pump Dimensions: 50.0"; x 41.0"; x 28.5"; Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal) Use GP Series 220 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - SR32 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
SR32
Triplex Plunger Pump SR32
SR SERIES Flows from 19.9 GPM to 237.0 GPM Triplex plunger pump Up to 236 GPM and 22,000 PSI 300 HP or 450 HP Can be mounted vertically or horizontally Double end crankshaft Internal gear reduction Forced oil lubrication with integrated cooler, filter and gauge Solid ceramic plungers Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1 ATEX Available TR and SR Series – Materials: Cast iron crankcase 420 Stainless steel manifold Steel alloy crankshaft Forged steel connecting rods and connecting bushings “R” style packings optional TR and SR Series – Specifications: Inlet Pressure: 30-70 PSI Shaft Diameter: 2.56";/65 mm TR Stroke: 5.12";/130 mm SR Stroke: 3.54";/90 mm Pump Dimensions: 50.0"; x 41.0"; x 28.5"; Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal) Use GP Series 220 Oil

SR SERIES

  • Flows from 19.9 GPM to 237.0 GPM
  • Triplex plunger pump
  • Up to 236 GPM and 22,000 PSI
  • 300 HP or 450 HP
  • Can be mounted vertically or horizontally
  • Double end crankshaft
  • Internal gear reduction
  • Forced oil lubrication with integrated cooler, filter and gauge
  • Solid ceramic plungers
  • Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1
  • ATEX Available

TR and SR Series – Materials:

  • Cast iron crankcase
  • 420 Stainless steel manifold
  • Steel alloy crankshaft
  • Forged steel connecting rods and connecting bushings
  • “R” style packings optional

TR and SR Series – Specifications:
Inlet Pressure: 30-70 PSI
Shaft Diameter: 2.56";/65 mm
TR Stroke: 5.12";/130 mm
SR Stroke: 3.54";/90 mm
Pump Dimensions: 50.0"; x 41.0"; x 28.5";
Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal)
Use GP Series 220 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number SR32
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 14500.0 psi (10195 m of Water)
Liquid Flow 29.800 GPM (112.88 L/min)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PDA Series with Valve and ISO Motor Connection Flange - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details