General Pump Triplex Plunger Pump - Solid Shaft TT9351

Description
50 SERIES – 24 MM SOLID SHAFT Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil
Datasheet
Description
50 SERIES – 24 MM SOLID SHAFT Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - Solid Shaft - TT9351 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump - Solid Shaft
TT9351
Triplex Plunger Pump - Solid Shaft TT9351
50 SERIES – 24 MM SOLID SHAFT Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil

50 SERIES – 24 MM SOLID SHAFT

  • Flows from 3.5 GPM to 4.0 GPM
  • Forged brass manifold with an exclusive lifetime warranty
  • Die-cast, anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original Interpump unitized stainless steel K01 inlet and outlet valves
  • Standard 24 mm solid shaft for pulley mounting
  • Flex coupling and bell housing available for direct drive
  • Ideal for all general cleaning/washing applications
  • Also available in “L” left-handed and aluminum manifold versions

50 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 9.3";x 8.3";x 5.4";
Crankcase Oil Capacity: 15.2 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TT9351
Product Name Triplex Plunger Pump - Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.500 GPM (13.26 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details