General Pump Triplex Plunger Pumps - Solid Shaft CW2040

Description
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from 3.0 GPM to 5.6 GPM The preferred pump frame in the car wash self-service industry Dual crankshaft for convenience Forged brass manifold with exclusive lifetime warranty Large capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves CW 47 Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm (CW2040 is dual shaft) Pump Dimensions: 11.4"; x 10.8"; x 6.9"; Dimensions With Rails: 11.4"; x 10.8"; x 7.9"; Crankcase Oil Capacity: 33.8 oz. Use GP Series 100 Oil
Datasheet
Description
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from 3.0 GPM to 5.6 GPM The preferred pump frame in the car wash self-service industry Dual crankshaft for convenience Forged brass manifold with exclusive lifetime warranty Large capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves CW 47 Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm (CW2040 is dual shaft) Pump Dimensions: 11.4"; x 10.8"; x 6.9"; Dimensions With Rails: 11.4"; x 10.8"; x 7.9"; Crankcase Oil Capacity: 33.8 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pumps - Solid Shaft - CW2040 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pumps - Solid Shaft
CW2040
Triplex Plunger Pumps - Solid Shaft CW2040
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from 3.0 GPM to 5.6 GPM The preferred pump frame in the car wash self-service industry Dual crankshaft for convenience Forged brass manifold with exclusive lifetime warranty Large capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves CW 47 Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm (CW2040 is dual shaft) Pump Dimensions: 11.4"; x 10.8"; x 6.9"; Dimensions With Rails: 11.4"; x 10.8"; x 7.9"; Crankcase Oil Capacity: 33.8 oz. Use GP Series 100 Oil

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties.

  • Flows from 3.0 GPM to 5.6 GPM
  • The preferred pump frame in the car wash self-service industry
  • Dual crankshaft for convenience
  • Forged brass manifold with exclusive lifetime warranty
  • Large capacity, die-cast, anodized aluminum oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearing
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized stainless steel inlet and discharge valves

CW 47 Series – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
(CW2040 is dual shaft)
Pump Dimensions: 11.4"; x 10.8"; x 6.9";
Dimensions With Rails: 11.4"; x 10.8"; x 7.9";
Crankcase Oil Capacity: 33.8 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number CW2040
Product Name Triplex Plunger Pumps - Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details