General Pump Triplex Plunger Pump, Solid Shaft, 1750 RPM EP1510S17

Description
EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.5"; x 8.38"; x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil
Datasheet
Description
EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.5"; x 8.38"; x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft, 1750 RPM - EP1510S17 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft, 1750 RPM
EP1510S17
Triplex Plunger Pump, Solid Shaft, 1750 RPM EP1510S17
EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.5"; x 8.38"; x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil

EP SERIES – 24 MM SOLID SHAFT

EP Series – Features:

  • Triplex plunger pumps
  • Advanced forged brass manifold increases working pressure to 4,000 PSI
  • Patent-pending plunger guide bushing
  • Solid ceramic plungers with innovative dual glide system
  • Optimized outlet valves
  • New dual lip oil seal

EP Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 9.5"; x 8.38"; x 5.1";
Crankcase Oil Capacity: 15.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number EP1510S17
Product Name Triplex Plunger Pump, Solid Shaft, 1750 RPM
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3045.0 psi (2141 m of Water)
Liquid Flow 2.400 GPM (9.09 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
Fixed Displacement Hydraulic Vane Pumps - B2 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 5.000 to 16.250 GPM (18.94 to 61.55 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details