General Pump High Pressure Triplex Plunger Pumps VFH12

Description
VFH SERIES Flows from 3.3 GPM to 6.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS manifold VFH Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 24.0” x 15.0” x 9.0” Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
VFH SERIES Flows from 3.3 GPM to 6.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS manifold VFH Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 24.0” x 15.0” x 9.0” Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Triplex Plunger Pumps - VFH12 - General Pump
Mendota Heights, MN, USA
High Pressure Triplex Plunger Pumps
VFH12
High Pressure Triplex Plunger Pumps VFH12
VFH SERIES Flows from 3.3 GPM to 6.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS manifold VFH Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 24.0” x 15.0” x 9.0” Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

VFH SERIES

  • Flows from 3.3 GPM to 6.0 GPM
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • SAE-C hydraulic drive options available
  • 420 SS manifold

VFH Series – Specifications:
Inlet Pressure: 75-100 PSI
Max. Fluid Temperature: *86° F
Inlet Port Thread: 3/4"; BSP-F
Discharge Port Thread: 1/2"; G Special
Shaft Diameter: 1.575";/40 mm
Stroke: 1.969";/50 mm
Pump Dimensions: 24.0” x 15.0” x 9.0”
Crankcase Oil Capacity: 128.5 oz./3.8 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number VFH12
Product Name High Pressure Triplex Plunger Pumps
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 21750.0 psi (15292 m of Water)
Liquid Flow 4.000 GPM (15.15 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 86 F (30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details