General Pump Triplex Plunger Pump, Solid Shaft ESN2212S

Description
ES SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet
Description
ES SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - ESN2212S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
ESN2212S
Triplex Plunger Pump, Solid Shaft ESN2212S
ES SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil

ES SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED

ES Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold
  • Patent-pending plunger guide bushing
  • Solid ceramic plungers with innovative dual glide system
  • Optimized outlet valves
  • Exclusive protection chamber between crankcase and manifold
  • New dual lip oil seal

ES Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 10.4";x 8.8";x 5.4";
Crankcase Oil Capacity: 22.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ESN2212S
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3045.0 psi (2141 m of Water)
Liquid Flow 4.760 GPM (18.03 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details