General Pump Triplex Plunger Pump, 1" Hollow Shaft, for Gasloine Engines EZ3030G34

Description
EZ SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1 inch Pump Dimensions: 8.8";x 9.4";x 6.5"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet
Description
EZ SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1 inch Pump Dimensions: 8.8";x 9.4";x 6.5"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, 1
Mendota Heights, MN, USA
Triplex Plunger Pump, 1" Hollow Shaft, for Gasloine Engines
EZ3030G34
Triplex Plunger Pump, 1" Hollow Shaft, for Gasloine Engines EZ3030G34
EZ SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1 inch Pump Dimensions: 8.8";x 9.4";x 6.5"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

EZ SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B)

EZ Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Solid ceramic plunger design
  • Die-cast, anodized aluminum oil bath crankcase
  • Premium roller bearings
  • Flex coupling and bell housing available for direct drive
  • Unitized stainless steel inlet and discharge valves

EZ Series – Hollow Shaft – Gas – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: 1 inch
Pump Dimensions: 8.8";x 9.4";x 6.5";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number EZ3030G34
Product Name Triplex Plunger Pump, 1" Hollow Shaft, for Gasloine Engines
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3200.0 psi (2250 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details