General Pump Triplex Plunger Pump TS1711

Description
47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves Available in left-handed “L” version 47 Series – Brass Manifold – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(3 3.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(4 0.6 oz. versions) Use GP Series 100 Oil
Datasheet
Description
47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves Available in left-handed “L” version 47 Series – Brass Manifold – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(3 3.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(4 0.6 oz. versions) Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - TS1711 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
TS1711
Triplex Plunger Pump TS1711
47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves Available in left-handed “L” version 47 Series – Brass Manifold – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(3 3.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(4 0.6 oz. versions) Use GP Series 100 Oil

47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD

  • Flows from 3.5 GPM to 5.6 GPM
  • The preferred pump frame in the pressure cleaning industry
  • Forged brass manifold with an exclusive lifetime warranty
  • Large-capacity, die-cast, anodized aluminum oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearing
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized stainless steel inlet and discharge valves
  • Available in left-handed “L” version

47 Series – Brass Manifold – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 12.2";x9.2";x6.9";(33.8 oz. versions)
Pump Dimensions: 12.6";x9.2";x6.9";(40.6 oz. versions)
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TS1711
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2700.0 psi (1898 m of Water)
Liquid Flow 3.500 GPM (13.26 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100736 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Positive Displacement Pumps - 1218593 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 58.0 psi (40.79 m of Water)
Power Source 100 to 230 v
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details