General Pump High Pressure Plunger Pump LH4515

Description
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze
Datasheet
Description
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Plunger Pump - LH4515 - General Pump
Mendota Heights, MN, USA
High Pressure Plunger Pump
LH4515
High Pressure Plunger Pump LH4515
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze

Features

  • Drive shaft with double projection
  • Double pressure packings
  • Vertical-fitted valves
  • Water-spill venting
  • Oil bath mechanical parts with splash lubrication
  • Operated by pulley, flexible joint or cardan shaft
  • Internal gear box

Materials

  • Pump body in cast iron
  • Head in chemical nickel-treated spheroidal cast iron
  • Self-adjusting shaft bearings with double roller rim
  • Forged connecting rods with antifriction bearings
  • Crankshaft in hardened and tempered alloy steel
  • Guide plungers in surface treated spheroidal cast iron
  • Plungers in stainless steel with ceramic coating
  • Valves made in stainless steel and bronze
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number LH4515
Product Name High Pressure Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3500.0 psi (2461 m of Water)
Liquid Flow 57.600 GPM (218.18 L/min)
Discharge Size 1.417 inch (36 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1254039 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Liquid Flow 0.317 GPM (1.20 L/min)
Power Source DC; 24 v dc
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details