General Pump Triplex Plunger Pump HTW3624S

Description
HTW Series Features patent-pending “high tech” packings: dynamic low-pressure seal retainer, superior low-pressure seal, innovative intermediate ring, superior high-pressure seal Ceramic plungers Patent-pending inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Designed for touchless carwash systems and multiple gun systems Excellent for carpet cleaning and for use in industrial plant systems where hot water is required The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet
Description
HTW Series Features patent-pending “high tech” packings: dynamic low-pressure seal retainer, superior low-pressure seal, innovative intermediate ring, superior high-pressure seal Ceramic plungers Patent-pending inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Designed for touchless carwash systems and multiple gun systems Excellent for carpet cleaning and for use in industrial plant systems where hot water is required The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - HTW3624S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
HTW3624S
Triplex Plunger Pump HTW3624S
HTW Series Features patent-pending “high tech” packings: dynamic low-pressure seal retainer, superior low-pressure seal, innovative intermediate ring, superior high-pressure seal Ceramic plungers Patent-pending inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Designed for touchless carwash systems and multiple gun systems Excellent for carpet cleaning and for use in industrial plant systems where hot water is required The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

HTW Series

  • Features patent-pending “high tech” packings: dynamic low-pressure seal retainer, superior low-pressure seal, innovative intermediate ring, superior high-pressure seal
  • Ceramic plungers
  • Patent-pending inlet/outlet valve cage
  • Nickel-plated inlet/outlet valve plugs
  • Nickel-plated forged brass manifold with exclusive lifetime warranty
  • Designed for touchless carwash systems and multiple gun systems
  • Excellent for carpet cleaning and for use in industrial plant systems where hot water is required

The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number HTW3624S
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1200.0 psi (844 m of Water)
Liquid Flow 18.000 GPM (68.18 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 2805134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 18.480 GPM (70.00 L/min)
Power Source 230 V
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details