General Pump High Flow Triplex Pumps, Solid Shaft TSF2019

Description
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet
Description
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Flow Triplex Pumps, Solid Shaft - TSF2019 - General Pump
Mendota Heights, MN, USA
High Flow Triplex Pumps, Solid Shaft
TSF2019
High Flow Triplex Pumps, Solid Shaft TSF2019
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil

66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT

TSF – 66 Series – Features:

  • Flows from 6.3 to 12.0 GPM
  • Oversized roller bearings
  • Fully anodized crankcase
  • Innovative new seal design extends seal life
  • New plunger design improves thermal shock resistance
  • New valve cap improves hydrostatic performance

66 Series – TSF – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/4";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 14.94"; x 9.78"; x 6.99";
Crankcase Oil Capacity: 40.6 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TSF2019
Product Name High Flow Triplex Pumps, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 4350.0 psi (3058 m of Water)
Liquid Flow 7.600 GPM (28.79 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
High/Low Pump - HL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source NoSourceIncluded
View Details