General Pump Triplex Plunger Pump, Hollow Shaft for Gas Engines ESN1313G

Description
ES SERIES – 1"; HOLLOW SHAFT – NICKEL-PLATED, FLANGED FOR GASOLINE ENGINES (SAE J609B) ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Hollow Shaft – Gas Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1 inch Pump Dimensions: 10.4"; x 10.3"; x 4.8"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet
Description
ES SERIES – 1"; HOLLOW SHAFT – NICKEL-PLATED, FLANGED FOR GASOLINE ENGINES (SAE J609B) ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Hollow Shaft – Gas Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1 inch Pump Dimensions: 10.4"; x 10.3"; x 4.8"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Hollow Shaft for Gas Engines - ESN1313G - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Hollow Shaft for Gas Engines
ESN1313G
Triplex Plunger Pump, Hollow Shaft for Gas Engines ESN1313G
ES SERIES – 1"; HOLLOW SHAFT – NICKEL-PLATED, FLANGED FOR GASOLINE ENGINES (SAE J609B) ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Hollow Shaft – Gas Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1 inch Pump Dimensions: 10.4"; x 10.3"; x 4.8"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil

ES SERIES – 1"; HOLLOW SHAFT – NICKEL-PLATED, FLANGED FOR GASOLINE ENGINES (SAE J609B)

ES Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold
  • Patent-pending plunger guide bushing
  • Solid ceramic plungers with innovative dual glide system
  • Optimized outlet valves
  • Exclusive protection chamber between crankcase and manifold
  • New dual lip oil seal

ES Series – Hollow Shaft – Gas Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: 1 inch
Pump Dimensions: 10.4"; x 10.3"; x 4.8";
Crankcase Oil Capacity: 22.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ESN1313G
Product Name Triplex Plunger Pump, Hollow Shaft for Gas Engines
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 4000.0 psi (2812 m of Water)
Liquid Flow 3.960 GPM (15.00 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100278 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
Positive Displacement Pumps - 326881 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 39.2 psi (27.53 m of Water)
Liquid Flow 4.488 GPM (17.00 L/min)
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details