General Pump Triplex Plunger Pump KS36A

Description
KS SERIES Flows from 24.0 GPM to 59.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) KS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 2"; NPT-F Discharge Port Thread: 1-1/2"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 23.0"; x 19.0"; x 11.0"; * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil
Datasheet
Description
KS SERIES Flows from 24.0 GPM to 59.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) KS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 2"; NPT-F Discharge Port Thread: 1-1/2"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 23.0"; x 19.0"; x 11.0"; * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - KS36A - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
KS36A
Triplex Plunger Pump KS36A
KS SERIES Flows from 24.0 GPM to 59.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) KS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 2"; NPT-F Discharge Port Thread: 1-1/2"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 23.0"; x 19.0"; x 11.0"; * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil

KS SERIES

  • Flows from 24.0 GPM to 59.7 GPM
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficient suction/delivery valves
  • Splash lubrication
  • SAE-C drive options available
  • Available with external gear box (direct drive only)

KS Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: 2"; NPT-F
Discharge Port Thread: 1-1/2"; NPT-F
Shaft Diameter: 1.575";/40 mm
Stroke: 1.969";/50 mm
Pump Dimensions: 23.0"; x 19.0"; x 11.0";

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Crankcase Oil Capacity: 162.3 oz./4.8 liters
Use GP Series 220 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KS36A
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2350.0 psi (1652 m of Water)
Liquid Flow 48.300 GPM (182.95 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
112C60-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 10.000 inch (254 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details