General Pump Triplex Plunger Pumps TT1505EBF

Description
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning, RO and misting applications Comes standard with NEMA 56C electric motor mounting flange Also available in “L” left-handed versions
Datasheet
Description
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning, RO and misting applications Comes standard with NEMA 56C electric motor mounting flange Also available in “L” left-handed versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pumps - TT1505EBF - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pumps
TT1505EBF
Triplex Plunger Pumps TT1505EBF
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning, RO and misting applications Comes standard with NEMA 56C electric motor mounting flange Also available in “L” left-handed versions

Features

  • Forged brass manifold with exclusive lifetime warranty
  • Die-cast anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original Interpump unitized, stainless steel, K01 inlet and outlet valves
  • Ideal for all general cleaning, RO and misting applications
  • Comes standard with NEMA 56C electric motor mounting flange
  • Also available in “L” left-handed versions
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TT1505EBF
Product Name Triplex Plunger Pumps
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 0.500 GPM (1.89 L/min)
Discharge Size 0.250 inch (6.35 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 2145206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 1 → 240 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details