General Pump High Pressure Triplex Plunger Pump, Solid Shaft TSP1621

Description
66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves “thermal shock” resistance New valve cap design improves hydrostatic performance Also available in “L” left-handed versions 66 Series – TSP – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.84";x 9.8"; x 7.7"; Minimum Inlet Pressure: 30 PSI Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet
Description
66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves “thermal shock” resistance New valve cap design improves hydrostatic performance Also available in “L” left-handed versions 66 Series – TSP – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.84";x 9.8"; x 7.7"; Minimum Inlet Pressure: 30 PSI Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Triplex Plunger Pump, Solid Shaft - TSP1621 - General Pump
Mendota Heights, MN, USA
High Pressure Triplex Plunger Pump, Solid Shaft
TSP1621
High Pressure Triplex Plunger Pump, Solid Shaft TSP1621
66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves “thermal shock” resistance New valve cap design improves hydrostatic performance Also available in “L” left-handed versions 66 Series – TSP – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.84";x 9.8"; x 7.7"; Minimum Inlet Pressure: 30 PSI Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil

66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT

66 Series – TSP – Features:

  • Flows from 3.6 GPM to 5.0 GPM
  • Compact, High Pressure
  • Oversized roller bearings
  • Fully anodized crankcase
  • Innovative new seal design extends seal life
  • New plunger design improves “thermal shock” resistance
  • New valve cap design improves hydrostatic performance
  • Also available in “L” left-handed versions

66 Series – TSP – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 13.84";x 9.8"; x 7.7";
Minimum Inlet Pressure: 30 PSI
Crankcase Oil Capacity: 40.6 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TSP1621
Product Name High Pressure Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 6525.0 psi (4588 m of Water)
Liquid Flow 4.300 GPM (16.29 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Central Heating Pumps - 2484950 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details