51 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C), WITH BUILT-IN UNLOADER
51 Series – Features:
51 Series – Hollow Shaft – Electric – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/8";-19 BSP-F
Discharge Port Thread: 1/4";-19 BSP-F
Shaft Diameter: 5/8 (.625) in. or 3/4 (.750) in.
Pump Dimensions: 7.0";x 7.2";x 5.5";
Crankcase Oil Capacity: 11.2 oz.
Use GP Series 100 Oil
| General Pump | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | T9051EBFU |
| Product Name | Triplex Plunger Pump, 5/8" Hollow Shaft for Electric Motors |
| Pump Type | Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump |
| Discharge Pressure | 1500.0 psi (1055 m of Water) |
| Liquid Flow | 2.110 GPM (7.99 L/min) |
| Discharge Size | 0.250 inch (6.35 mm) |
| Media Temperature | 165 F (74 C) |