General Pump Triplex Plunger Pump, Solid Shaft HTS2212S

Description
HTS SERIES 47HT – 22 MM SOLID SHAFT Flows from 4.0 GPM to 5.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTS Series 47HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x9.9"; Dimensions With Rails: 12.4";x10";x6.9"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet
Description
HTS SERIES 47HT – 22 MM SOLID SHAFT Flows from 4.0 GPM to 5.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTS Series 47HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x9.9"; Dimensions With Rails: 12.4";x10";x6.9"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - HTS2212S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
HTS2212S
Triplex Plunger Pump, Solid Shaft HTS2212S
HTS SERIES 47HT – 22 MM SOLID SHAFT Flows from 4.0 GPM to 5.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTS Series 47HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x9.9"; Dimensions With Rails: 12.4";x10";x6.9"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

HTS SERIES 47HT – 22 MM SOLID SHAFT

  • Flows from 4.0 GPM to 5.6 GPM
  • Triplex plunger pump
  • Features patented “high tech” packings
  • Patented inlet/outlet valve cage
  • Nickel-plated inlet/outlet valve plugs
  • Nickel-plated forged brass manifold with exclusive lifetime warranty
  • Specially designed to handle rigorous duty cycles, high temperatures and chemicals
  • Ideal for use in carpet cleaning and other high pressure cleaning applications

HTS Series 47HT – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 185° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 12.2";x9.2";x9.9";
Dimensions With Rails: 12.4";x10";x6.9";
Crankcase Oil Capacity: 40.6 oz.
Use GP Series 100 Oil

The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number HTS2212S
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2300.0 psi (1617 m of Water)
Liquid Flow 4.750 GPM (17.99 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100285 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
Water Pumps - 1253564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 217.6 psi (153 m of Water)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Anodised aluminium
View Details
Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details