General Pump Triplex Plunger Pumps, Solid Shaft HTCK3623S

Description
HTCK SERIES 70HT – 30 MM SOLID SHAFT Flows from 18.0 GPM to 25.0 GPM Triplex plunger pump Includes all Emperor features Designed for rollover car wash systems Ideal for use in carpet cleaning and other industrial plant systems where hot water is required HTCK Series 70HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181 in./30 mm Pump Dimensions: 15.3"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 64.2 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet
Description
HTCK SERIES 70HT – 30 MM SOLID SHAFT Flows from 18.0 GPM to 25.0 GPM Triplex plunger pump Includes all Emperor features Designed for rollover car wash systems Ideal for use in carpet cleaning and other industrial plant systems where hot water is required HTCK Series 70HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181 in./30 mm Pump Dimensions: 15.3"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 64.2 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pumps, Solid Shaft - HTCK3623S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pumps, Solid Shaft
HTCK3623S
Triplex Plunger Pumps, Solid Shaft HTCK3623S
HTCK SERIES 70HT – 30 MM SOLID SHAFT Flows from 18.0 GPM to 25.0 GPM Triplex plunger pump Includes all Emperor features Designed for rollover car wash systems Ideal for use in carpet cleaning and other industrial plant systems where hot water is required HTCK Series 70HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181 in./30 mm Pump Dimensions: 15.3"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 64.2 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

HTCK SERIES 70HT – 30 MM SOLID SHAFT

  • Flows from 18.0 GPM to 25.0 GPM
  • Triplex plunger pump
  • Includes all Emperor features
  • Designed for rollover car wash systems
  • Ideal for use in carpet cleaning and other industrial plant systems where hot water is required

HTCK Series 70HT – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 185° F
Inlet Port Thread: 1"; NPT-F
Discharge Port Thread: 1/2"; NPT-F
Shaft Diameter: 1.181 in./30 mm
Pump Dimensions: 15.3"; x 13.4"; x 7.7";
Crankcase Oil Capacity: 64.2 oz

The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number HTCK3623S
Product Name Triplex Plunger Pumps, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 25.000 GPM (94.70 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details