General Pump High Pressure, Triplex Plunger Pump SK2817

Description
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - SK2817 - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
SK2817
High Pressure, Triplex Plunger Pump SK2817
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

SK SERIES

  • Flows from 11.4 GPM to 25.9 GPM
  • Double pressure packings
  • Pressure packing integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • Hydraulic drive available
  • Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1
  • 420 SS manifold

SK Series – Specifications:
Inlet Pressure: 75-100 PSI
Max Fluid Temperature: *86° F
Inlet Port Thread: 1-1/2"; BSP-F
Discharge Port Thread: 3/4"; HP-Special
Shaft Diameter: 1.969";/50 mm
Stroke: 3.546";/90 mm
Pump Dimensions: 42.0"; x 26.4"; x 13.7";
Crankcase Oil Capacity: 473.4 oz./14 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number SK2817
Product Name High Pressure, Triplex Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 11600.0 psi (8156 m of Water)
Liquid Flow 22.700 GPM (85.98 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 86 F (30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details