General Pump Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| 316 Stainless Steel Regulating Valve Features Strong construction in 316 Stainless Steel High performance in compact design New Teflon back-up ring for longer life and smooth operation Adjustable lock-nut to... | |
| 316 Stainless steel regulating valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the... | |
| Adjustable pressure regulator, 303 Stainless Steel, Viton, PTFE. Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation... | |
| Adjustable Pressure Regulator, nickel plated Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation in the system... | |
| Automatic Pressure Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader... | |
| Car Wash Regulating Valve. Multiple connections for easy installation. Features Grease zerk keeps piston and seal lubricated Ideal for use in rollover carwashes Sturdy brass construction Multiple connections for easy... | |
| Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operat ed pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the... | |
| Industrial Pneumatic Valve, with and without check valve Features Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the... | |
| Industrial Pneumatic Valve, with and without check valve Features Available in 2 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. | |
| Industrial pneumatic valve Features 3-way flow-through design, pneumatically-operat ed pressure regulator Regulates the operating pressure of the system by releasing excess volume through the bypass Adjusted pressure can be set... | |
| Industrial pneumatic valve Features Available in 3 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. When there is no air... | |
| Industrial regulating valve, features manual bypass lever and automatic operation Features 3 way flow-through design regulating valve with incorporated by-pass lever Regulates operating pressure of the system by releasing excess... | |
| Industrial Regulating Valve Features 3-way flow-through design Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the system to the adjusted level... | |
| Industrial Regulating Valve Features Brass and stainless steel construction Foot-operated lever for total-bypass Adjustable pressure control knob Optional bypass fitting available | |
| Industrial Regulating Valve Features Feature new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from... | |
| Industrial Regulating Valve Features Features new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from... | |
| Industrial Regulating Valve Features Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization | |
| Industrial Regulating Valve Features Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the system to the adjusted setting Protects the system... | |
| Industrial Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in... | |
| Pressure Regulating Valve Features Compensated pressure regulating valve Central body and fittings in brass Regulates the bypass of fluid with a minimum variation in pressure Easy maintenance Suitable to be... | |
| Regulating valve, designed for touch free car wash systems. Features Suitable for use with multiple guns at the same time Sturdy construction in stainless steel and brass Multiple connections for... | |
| Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger... | |
| Safety and Pressure Regulating Valve Features Features new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the... | |
| Stainless Steel Regulating Valve Features 316 stainless steel Compact design minimizes space Regulates the system pressure Suitable for aggressive environments ideal for saltwater applications | |
| Stainless Steel Regulating Valve Features Feature new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system... | |
| Stainless Steel Regulating Valve Features Features new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system... | |
| Stainless steel regulating valve Features Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization | |
| Stainless steel regulating valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader... |