General Pump Triplex Plunger Pump, Total Start-Stop Feature ET1509E17UTS

Description
ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTO R, Right side shaft, left side manifold Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase
Datasheet
Description
ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTO R, Right side shaft, left side manifold Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Total Start-Stop Feature - ET1509E17UTS - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Total Start-Stop Feature
ET1509E17UTS
Triplex Plunger Pump, Total Start-Stop Feature ET1509E17UTS
ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTO R, Right side shaft, left side manifold Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase

ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTOR, Right side shaft, left side manifold

  • Flows from 1.6 GPM to 3.4 GPM
  • Nickel-plated cast manifold manufactured like heavy-duty pump line
  • New generation seal package
  • New dust protection chamber
  • Solid ceramic plungers
  • New oversized plunger guide
  • New optimized inlet and outlet valves
  • New oil seal
  • New oversized crankcase
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ET1509E17UTS
Product Name Triplex Plunger Pump, Total Start-Stop Feature
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2610.0 psi (1835 m of Water)
Liquid Flow 2.100 GPM (7.95 L/min)
HP 3.70 HP
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details