General Pump Triplex Plunger Pumps, Solid Shaft HTF2421S

Description
HTF SERIES 66HT – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM Triplex plunger pump Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Designed for use in prep units, conveyor and multiple gun applications Ideal for use in carpet cleaning and for use in industrial plant systems where hot water is required HTF Series 66HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.27"; x 9.6"; x 6.23"; Dimensions With Rails: 13.4"; x 9.8"; x 7.5"; Crankcase Oil Capacity: 40.6 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet
Description
HTF SERIES 66HT – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM Triplex plunger pump Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Designed for use in prep units, conveyor and multiple gun applications Ideal for use in carpet cleaning and for use in industrial plant systems where hot water is required HTF Series 66HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.27"; x 9.6"; x 6.23"; Dimensions With Rails: 13.4"; x 9.8"; x 7.5"; Crankcase Oil Capacity: 40.6 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pumps, Solid Shaft - HTF2421S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pumps, Solid Shaft
HTF2421S
Triplex Plunger Pumps, Solid Shaft HTF2421S
HTF SERIES 66HT – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM Triplex plunger pump Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Designed for use in prep units, conveyor and multiple gun applications Ideal for use in carpet cleaning and for use in industrial plant systems where hot water is required HTF Series 66HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.27"; x 9.6"; x 6.23"; Dimensions With Rails: 13.4"; x 9.8"; x 7.5"; Crankcase Oil Capacity: 40.6 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

HTF SERIES 66HT – 24 MM SOLID SHAFT

  • Flows from 7.5 GPM to 12.0 GPM
  • Triplex plunger pump
  • Patented inlet/outlet valve cage
  • Nickel-plated inlet/outlet valve plugs
  • Nickel-plated forged brass manifold with exclusive lifetime warranty
  • Designed for use in prep units, conveyor and multiple gun applications
  • Ideal for use in carpet cleaning and for use in industrial plant systems where hot water is required

HTF Series 66HT – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 185° F
Inlet Port Thread: 3/4";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 13.27"; x 9.6"; x 6.23";
Dimensions With Rails: 13.4"; x 9.8"; x 7.5";
Crankcase Oil Capacity: 40.6 oz

The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number HTF2421S
Product Name Triplex Plunger Pumps, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 12.000 GPM (45.45 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
AC Power Pack Pump/Motor Combination - GC-9500 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source AC
Media Liquids, Oil
View Details