General Pump Triplex Plunger Pump, Solid Shaft, 1750 RPM EP1810S17

Description
EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.5"; x 8.38"; x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil
Datasheet
Description
EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.5"; x 8.38"; x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft, 1750 RPM - EP1810S17 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft, 1750 RPM
EP1810S17
Triplex Plunger Pump, Solid Shaft, 1750 RPM EP1810S17
EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.5"; x 8.38"; x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil

EP SERIES – 24 MM SOLID SHAFT

EP Series – Features:

  • Triplex plunger pumps
  • Advanced forged brass manifold increases working pressure to 4,000 PSI
  • Patent-pending plunger guide bushing
  • Solid ceramic plungers with innovative dual glide system
  • Optimized outlet valves
  • New dual lip oil seal

EP Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 9.5"; x 8.38"; x 5.1";
Crankcase Oil Capacity: 15.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number EP1810S17
Product Name Triplex Plunger Pump, Solid Shaft, 1750 RPM
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.400 GPM (12.88 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 3318275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 17.4 psi (12.24 m of Water)
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details