General Pump Triplex Plunger Pump with Gear Reducer - Solid Shaft T9971GR

Description
50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil
Datasheet
Description
50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump with Gear Reducer - Solid Shaft - T9971GR - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump with Gear Reducer - Solid Shaft
T9971GR
Triplex Plunger Pump with Gear Reducer - Solid Shaft T9971GR
50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil

50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER

  • Flows from 3.5 GPM to 4.0 GPM
  • Forged brass manifold with an exclusive lifetime warranty
  • Die-cast, anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original Interpump unitized stainless steel K01 inlet and outlet valves
  • Standard 24 mm solid shaft for pulley mounting
  • Flex coupling and bell housing available for direct drive
  • Ideal for all general cleaning/washing applications
  • Also available in “L” left-handed and aluminum manifold versions

50 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 9.3";x 8.3";x 5.4";
Crankcase Oil Capacity: 15.2 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number T9971GR
Product Name Triplex Plunger Pump with Gear Reducer - Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 3.500 GPM (13.26 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details