General Pump High Pressure Triplex Plunger Pump, Solid Shaft TSP1621N

Description
66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT, NICKEL-PLATED 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves “thermal shock” resistance New valve cap design improves hydrostatic performance Also available in “L” left-handed versions 66 Series – TSP – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.84";x 9.8"; x 7.7"; Minimum Inlet Pressure: 30 PSI Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet
Description
66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT, NICKEL-PLATED 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves “thermal shock” resistance New valve cap design improves hydrostatic performance Also available in “L” left-handed versions 66 Series – TSP – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.84";x 9.8"; x 7.7"; Minimum Inlet Pressure: 30 PSI Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Triplex Plunger Pump, Solid Shaft - TSP1621N - General Pump
Mendota Heights, MN, USA
High Pressure Triplex Plunger Pump, Solid Shaft
TSP1621N
High Pressure Triplex Plunger Pump, Solid Shaft TSP1621N
66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT, NICKEL-PLATED 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves “thermal shock” resistance New valve cap design improves hydrostatic performance Also available in “L” left-handed versions 66 Series – TSP – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.84";x 9.8"; x 7.7"; Minimum Inlet Pressure: 30 PSI Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil

66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT, NICKEL-PLATED

66 Series – TSP – Features:

  • Flows from 3.6 GPM to 5.0 GPM
  • Compact, High Pressure
  • Oversized roller bearings
  • Fully anodized crankcase
  • Innovative new seal design extends seal life
  • New plunger design improves “thermal shock” resistance
  • New valve cap design improves hydrostatic performance
  • Also available in “L” left-handed versions

66 Series – TSP – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 13.84";x 9.8"; x 7.7";
Minimum Inlet Pressure: 30 PSI
Crankcase Oil Capacity: 40.6 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TSP1621N
Product Name High Pressure Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 7250.0 psi (5097 m of Water)
Liquid Flow 4.300 to 0.300 GPM (16.29 to 1.14 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Short Multiple Pumps - ALPC/GHPC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum; Cast Iron
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details