General Pump Triplex Plunger Pump, Total Start-Stop Feature ET1305E34UTS

Description
ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTO R, Right side shaft, left side manifold Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase
Datasheet
Description
ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTO R, Right side shaft, left side manifold Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Total Start-Stop Feature - ET1305E34UTS - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Total Start-Stop Feature
ET1305E34UTS
Triplex Plunger Pump, Total Start-Stop Feature ET1305E34UTS
ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTO R, Right side shaft, left side manifold Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase

ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTOR, Right side shaft, left side manifold

  • Flows from 1.6 GPM to 3.4 GPM
  • Nickel-plated cast manifold manufactured like heavy-duty pump line
  • New generation seal package
  • New dust protection chamber
  • Solid ceramic plungers
  • New oversized plunger guide
  • New optimized inlet and outlet valves
  • New oil seal
  • New oversized crankcase
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ET1305E34UTS
Product Name Triplex Plunger Pump, Total Start-Stop Feature
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 4450.0 psi (3129 m of Water)
Liquid Flow 1.600 GPM (6.06 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 7026876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 5.0 psi (3.52 m of Water)
Power Source 12 v
Pump Housing Material Aluminum; Anodised aluminium
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pump, Hand Inflation With Gauge 0 To 60 Psi - 937-6001 - Petersen Products Co.
Specs
Pump Type Hand Foot Pump
View Details