General Pump High Pressure, Triplex Plunger Pump MKS65A

Description
MKS SERIES Flows from 48.4 GPM to 128.2 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1 Includes drain/priming valve kit SAE-C hydraulic drive available (w/ 2500 RPM version only) SAE-D hydraulic drive available (w/ 1800 RPM version only) Nickel-plated cast iron manifold MKS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64"; x 29.38"; x 14.25"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
MKS SERIES Flows from 48.4 GPM to 128.2 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1 Includes drain/priming valve kit SAE-C hydraulic drive available (w/ 2500 RPM version only) SAE-D hydraulic drive available (w/ 1800 RPM version only) Nickel-plated cast iron manifold MKS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64"; x 29.38"; x 14.25"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - MKS65A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
MKS65A
High Pressure, Triplex Plunger Pump MKS65A
MKS SERIES Flows from 48.4 GPM to 128.2 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1 Includes drain/priming valve kit SAE-C hydraulic drive available (w/ 2500 RPM version only) SAE-D hydraulic drive available (w/ 1800 RPM version only) Nickel-plated cast iron manifold MKS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64"; x 29.38"; x 14.25"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

MKS SERIES

  • Flows from 48.4 GPM to 128.2 GPM
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficient suction/delivery valves
  • Splash lubrication
  • Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1
  • Includes drain/priming valve kit
  • SAE-C hydraulic drive available (w/ 2500 RPM version only)
  • SAE-D hydraulic drive available (w/ 1800 RPM version only)
  • Nickel-plated cast iron manifold

MKS Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 2.165";/55 mm
Stroke: 2.835";/72 mm
Pump Dimensions: 32.64"; x 29.38"; x 14.25";
Crankcase Oil Capacity: 456.5 oz./13.5 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MKS65A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2100.0 psi (1476 m of Water)
Liquid Flow 128.000 GPM (484.85 L/min)
Discharge Size 1.250 inch (31.75 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details