General Pump Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| 316 Stainless Steel Pressure Trapping Unloader/Regulator General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as... | |
| 316 Stainless Steel Regulating Valve Features Strong construction in 316 Stainless Steel High performance in compact design New Teflon back-up ring for longer life and smooth operation Adjustable lock-nut to... | |
| 316 Stainless steel regulating valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the... | |
| Adjustable pressure regulator, 303 Stainless Steel, Viton, PTFE. Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation... | |
| Adjustable Pressure Regulator, nickel plated Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation in the system... | |
| Adjustable Reduced Pressure Unloader General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader... | |
| Adjustable Trapped Pressure Unloader Features Sturdy steel and brass construction Adjustable locknut to control max pressure Easy maintenance Hexagonal discharge check valve to prevent jamming | |
| Automatic Pressure Regulating Valve Features Regulates operating pressure of the system by releasing excess volume through the by-pass. Protects the system from over pressurization. | |
| Automatic Pressure Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader... | |
| Balanced relief valve/unloader with no check valve Trapped pressure type unloader - ideal for use in systems which incorporate a gasoline engine; eliminates back pressure in system when pulling a... | |
| Balanced relief valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in... | |
| Ball valve Features Straight through, full flow design Durable, comfortable handle Can be panel mounted in any position | |
| Bleeder Valves Features Dramatically improves pump priming in suction conditions Maximum working pressure = 5,000 psi Install on high pressure side of any pump Designed and made in the USA... | |
| Car Wash Regulating Valve. Multiple connections for easy installation. Features Grease zerk keeps piston and seal lubricated Ideal for use in rollover carwashes Sturdy brass construction Multiple connections for easy... | |
| Check Valve, Brass or Stainless Steel Features Light Cracking Pressure Brass or Stainless Body with Stainless Wetted Parts O-ring on Poppet for a Leak Proof Seal Solid Body Construction, Won’t... | |
| Check Valve, Brass Features Light Cracking Pressure Brass Body with Stainless Wetted Parts O-ring on Poppet for a Leak Proof Seal Solid Body Construction, Won’t Come Apart During Installation | |
| Check Valve, Stainless Steel Features Light Cracking Pressure Stainless Body with Stainless Wetted Parts O-ring on Poppet for a Leak Proof Seal Solid Body Construction, Won’t Come Apart During Installation... | |
| Direct Mount Control Set Unloader For EP Series Pumps Features Direct-mount, control set unloader Used with ET, EP and ES series pumps Built-in bypass Sturdy steel and brass construction Adjustable... | |
| Direct Mount Control Set Unloader For EZ 47, 60 and 63 Series Pumps, optional 2.1mm injector Features Direct-mount for EZ 47, 60 and 63 series pumps Sturdy steel and brass... | |
| Direct Mount Control Set Unloader For EZ Series Pumps General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. | |
| Direct Mount Control Set Unloader For EZ, 47, 60 and 63 Series Pumps, With 2.1 MM Injector General Pump, along with our parent company, Interpump Group S.r.l., has been the... | |
| Direct Mount Control Set Unloader For EZ, 47, 60 and 63 Series Pumps A direct-mount, adjustable, trapped pressure type unloader with built in bypass and plastic knob. | |
| Direct Mount or Long Body Unloader with 2.2 or 2.5 mm Injector Reduces cost - eliminates the need for fittings and bypass hose Compact design - features forged brass body... | |
| Direct Mount Unloader with Chemical Injector, Pressure Gauge and Filter General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since... | |
| Direct Mount Unloader with or without 2 mm Injector Reduces cost - eliminates the need for fittings and bypass hose Compact design - features forged brass body and hardware Versatile... | |
| Direct Mount, Control Set Unloader For TT/TP Series 51 Pumps Features Direct-mount, trapped pressure Built-in bypass Sturdy steel and brass construction Adjustable locknut to control the maximum pressure Plastic knob... | |
| Direct Mount, Control Set Unloader For TT/TP Series 51 Pumps General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since... | |
| Direct Mount, Control Set Unloader for Use With EZ, 47, 60 and 63 Series Pumps, Optional 1.8 MM Injector Features Direct-mount, control set unloader Used with 44, 47, 50, 60,... | |
| Direct Mount, Control Set Unloader, Available With or Without Injector General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since... | |
| Easy Start Valve, Provides Easy Start for Manual Start Gas Engines, SS Seat and Ball Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure... | |
| Easy Start Valve, Provides Easy Start for Manual Start Gas Engines Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure washers Fits any brand... | |
| Easy Start Valve Eliminates back pressure when pulling a manual start gas engine. | |
| Expansion Valve Features Replaces a burst disc and can be used repeatedly To be used on or after the coil to prevent the coil from over-heating to a point of... | |
| Flow Sensitive Unloader (optional 6 amp microswitch) Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for easier gun operation Extremely... | |
| Flow Sensitive Unloader (optional 6 Amp Microswitch) General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known... | |
| Flow Sensitive Unloader, 303 Stainless Steel Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for easier gun operation Extremely reliable... | |
| Flow Sensitive Unloader, 303 Stainless Steel General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as... | |
| Flow Sensitive Unloader. Optional: 6 Amp Microswitch, 3.5 and 4.5 Orifice Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for... | |
| Flow Sensitive Unloader Features All stainless and brass internal parts. No external moving parts or springs. Unique balance nozzle principle: Eliminates high pressure in all lines while unit is in... | |
| Flow Sensitive Unloader Features Compact - Low profile saves space Dual Auxiliary Ports - Allows for easy installation of pressure operated accessories Reliability - No discharge check valve means higher... | |
| Flow Sensitive Unloader Features Features all stainless and brass internal parts. New design reduces sensitivity to entrapped air. No external moving parts or springs. Eliminates high pressure in all lines... | |
| Flow Sensitive Unloader Features Features all stainless and brass internal parts. No external moving parts or springs. Unique balance nozzle principle: Eliminates high pressure in all lines while unit is... | |
| Flow Sensitive Unloader Features Unique, flow-balanced piston permits precise pressure adjustments, while safety eliminating discharge line pressure when in bypass Features all stainless or brass internal parts with no external... | |
| Hot Water Safety Relief Valve – 303 Stainless Steel FEATURES High pressure safety valve: 1500-4500 PSI relief pressure Designed for reduced back pressure compared to most models Less “whistling” and... | |
| Industrial Check Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in... | |
| Industrial foot valve. Features Offers hands-free operation Sturdy, heavy-gauge steel construction Powder coated for durability Reliable design Protected pedal guards against accidental activation | |
| Industrial foot valve. Features Used to facilitate internal cleaning of pipe and hoses with flexible or long rigid lances. The pressure foot system leaves both hands free for easy control... | |
| Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operat ed pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the... | |
| Industrial pneumatic valve, features check valve Features A normally open dumping valve, pneumatically operated, used for automatic cycles and remote controls. When air pressure is released, it opens the bypass... | |
| Industrial Pneumatic Valve, with and without check valve Features Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the... | |
| Industrial Pneumatic Valve, with and without check valve Features Available in 2 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. | |
| Industrial pneumatic valve Features 3-way flow-through design, pneumatically-operat ed pressure regulator Regulates the operating pressure of the system by releasing excess volume through the bypass Adjusted pressure can be set... | |
| Industrial pneumatic valve Features Available in 3 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. When there is no air... | |
| Industrial Pneumatic Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in... | |
| Industrial regulating valve, features manual bypass lever and automatic operation Features 3 way flow-through design regulating valve with incorporated by-pass lever Regulates operating pressure of the system by releasing excess... | |
| Industrial Regulating Valve Features 3-way flow-through design Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the system to the adjusted level... | |
| Industrial Regulating Valve Features Brass and stainless steel construction Foot-operated lever for total-bypass Adjustable pressure control knob Optional bypass fitting available | |
| Industrial Regulating Valve Features Feature new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from... | |
| Industrial Regulating Valve Features Features new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from... | |
| Industrial Regulating Valve Features Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization | |
| Industrial Regulating Valve Features Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the system to the adjusted setting Protects the system... | |
| Industrial Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in... | |
| Industrial Safety Relief Valve, Stainless Steel Features Limits the pressure at the max working pressure of the system When the max working pressure is exceeded it opens and discharges the... | |
| Industrial Safety Relief Valve, Stainless Steel Features Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization | |
| Industrial Safety Relief Valve Features Limits the pressure at the max working pressure of the system When the max working pressure is exceeded it opens and discharges the total pump... | |
| Industrial Safety Relief Valve Features Limits the pressure to the maximum working pressure of the system. When the max working pressure is exceeded it opens and discharges the total pump... | |
| Industrial Safety Relief Valve Features Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization | |
| Industrial Safety Relief Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader... | |
| Industrial Safety Valve Features Limits the pressure to the maximum working pressure of the system. When the max working pressure is exceeded it opens and discharges the total pump flow,... | |
| Industrial Unloader, automatic Features Sturdy construction in stainless steel and brass Bypass control actuates at very low pressure values, with reduced pressure in the delivery line when gun is closed... | |
| Industrial Unloader, automatic General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in... | |
| Industrial unloader, manual bypass lever and automatic operation General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While... | |
| Industrial Unloader Features Features new, lighter design and hot water capability Regulates operating pressure of the system by releasing excess volume through the by-pass. Protects the system from over pressurization. | |
| Industrial Unloader General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger... | |
| Jetter valve, replaces valve cap Features Allows standard triplex pump to generate flow pulsations on demand to improve nozzle movement and cleaning power in sewer cleaning applications. Simple operation allows... | |
| Long Body Unloader Without Injector Reduces cost - eliminates the need for fittings and bypass hose Compact design - features forged brass body and hardware Versatile - mounts in seconds... | |
| Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow Features Adjustable from full flow to full close Durable, comfortable handle Can be... | |
| Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow Features Adjustable from full flow to full close Full flow can be controlled... | |
| Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow General Pump, along with our parent company, Interpump Group S.r.l., has been the... | |
| Pneumatic Control Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in... | |
| Premium Pressure-compensatin g Unloader min-max setting, Stainless Steel Check Valve, Brass Knob General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump... | |
| Pressure Regulating Valve Features Compensated pressure regulating valve Central body and fittings in brass Regulates the bypass of fluid with a minimum variation in pressure Easy maintenance Suitable to be... | |
| Pressure Trapping Unloader in 316 Stainless Steel Features Control - Adjustable high and low pressure limits protects equipment from damage. Convenience - Large handle allows for easy adjustment and is... | |
| Pressure Trapping Unloader in 316 Stainless Steel General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known... | |
| Pump Thermal Protector – Disc. With and without hose barb Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise... | |
| Pump Thermal Protector – Disc Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges... | |
| Pump Thermal Protector – Pill Style Features Protects pump from overheating Smallest thermal valve on the market Most durable and repeatable design available Cap design allows flow to be diverted... | |
| Pump Thermal Protector - Disc General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the... | |
| Pump Thermal Protector - Pill Style General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as... | |
| Regulating Needle Valve, 316 SS Features Adjustable from full flow to full close Durable, comfortable handle Can be panel mounted in any position Made in the USA | |
| Regulating valve, designed for touch free car wash systems. Features Suitable for use with multiple guns at the same time Sturdy construction in stainless steel and brass Multiple connections for... | |
| Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger... | |
| Safety and Pressure Regulating Valve Features Features new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the... | |
| Safety Relief Valve, End Discharge, 316 Stainless Steel FEATURES High pressure safety valve: 3,500 - 6,000 PSI relief pressure Less “whistling” and chatter than competing brands Highly accurate over full... | |
| Safety Relief Valve, End Discharge FEATURES High pressure safety valve: 1,000–6,000 PSI relief pressure One model fits all pressures – no springs to change Less “whistling” and chatter than competing... | |
| Safety Relief Valve, Side Discharge With Hose Barb FEATURES High pressure safety valve: 1,000–6,000 PSI relief pressure One model fits all pressures – no springs to change Less “whistling” and... | |
| Safety Relief Valve, Side Discharge Features Brass and Stainless Steel Construction Fully Adjustable Protects system components from over- pressure conditions | |
| Safety Relief Valve, Side Discharge FEATURES High pressure safety valve: 1,000–6,000 PSI relief pressure One model fits all pressures – no springs to change Less “whistling” and chatter than competing... | |
| Safety Relief Valve, Side Discharge General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the... | |
| Safety Relief Valve Features The ZKSR is a pressure relief which permits regulation of the bypass pressure: As a pressure relief and regulating valve, for flow rate of 1.6 to... | |
| Stainless Steel Regulating Valve Features 316 stainless steel Compact design minimizes space Regulates the system pressure Suitable for aggressive environments ideal for saltwater applications | |
| Stainless Steel Regulating Valve Features Feature new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system... | |
| Stainless Steel Regulating Valve Features Features new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system... | |
| Stainless steel regulating valve Features Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization | |
| Stainless steel regulating valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader... | |
| Steam Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger... | |
| Trapped Pressure Unloader for the 51 and 60 Series Pumps, with and without check valve Features Sturdy steel and brass construction Adjustable locknut to control max pressure Easy maintenance Hexagonal... | |
| Trapped pressure unloader with knob General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the... | |
| Trapped Pressure Unloader, Adjustable Features Sturdy steel and brass construction Adjustable locknut to control max pressure Easy maintenance Hexagonal discharge check valve to prevent jamming | |
| Trapped Pressure Unloader, Adjustable General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader... | |
| Trapped Pressure Unloader, Blue Spring, with Adjustment Knob Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Includes knob fitted with locknut for... | |
| Trapped Pressure Unloader, Blue Spring Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance | |
| Trapped Pressure Unloader, High Temperature Brass Features Suitable for use with multiple guns at the same time Dynamic seals made up of O-Rings and Teflon runner Optimized internal passages that... | |
| Trapped Pressure Unloader, SS Inlet and Outlet Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Stainless Steel inlet and outlet | |
| Trapped pressure unloader, white spring, with knob. Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Includes knob fitted with locknut for minimum... | |
| Trapped Pressure Unloader, White Spring Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance | |
| Trapped Pressure Unloader, With EZ Start and Knob Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Includes knob fitted with locknut for... | |
| Trapped Pressure Unloader, With Microswitch – 16A Resistive Load, 6A Inductive Load Features New improved design Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Facilitates water... | |
| Trapped Pressure Unloader, With Stainless Steel Check Valve Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Includes knob fitted with locknut for... | |
| Trapped pressure unloader Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance | |
| Trapped pressure unloader Features Sturdy brass and steel construction Hexagonal shaped check valve to avoid jamming Max pressure adjustment by screw and locknut Easy maintenance | |
| Trapped Pressure Unloader Features Sturdy brass and steel construction Multiple connections for easy installation Powerful spring action provides reliable pressure adjustment Hexagonal shaped check valve avoids jamming Knob is fitted... | |
| Trapped pressure unloader Features Suitable for high flow rates, perfect for GP's HTCK series Dynamics seals made up of O-ring and back-up ring Optimized internal passages that guarantee reduced pressure... | |
| Trapped Pressure Unloader Features Suitable for use with multiple guns at the same time Dynamic seals made up of O-Rings and Teflon runner Optimized internal passages that guarantee reduced pressure... | |
| Trapped Pressure Unloader General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in... | |
| Trapped Pressure Unloaders, Includes Panel Mount Feature and 5 Amp Microswitch, with and without check valve Features Extremely durable construction in stainless steel and brass Easy start-up due to low... | |
| Trapped Pressure Unloaders, Including Microswitch Features Extremely durable unloader with microswitch Waterproof, 6 amp pressure switch | |
| Trapped Pressure Unloaders Features Ideal for use in systems which incorporate a gasoline engine. Eliminates back pressure in system when pulling a manual start engine. Brass and stainless steel construction. | |
| Trapped Pressure, 303 Stainless Steel - with and without check valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development... | |
| Trapped Pressure, 303 Stainless Steel Features Sturdy 303 stainless steel and brass construction Hexagonal shaped check valve to avoid jamming Max pressure adjustment by screw and locknut Easy maintenance | |
| Trapped Pressure, 303 Stainless Steel General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the... | |
| Trapped Pressure, Blue Spring, with and without check valve Features New improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance | |
| Trapped Pressure, for the 51 and 60 Series Pumps, with and without injector Features Sturdy steel and brass construction Adjustable locknut to control max pressure Easy maintenance Hexagonal discharge check... | |
| Trapped Pressure, Green Spring (features stainless steel outlet/bypass fittings) Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Stainless steel inlet and outlet fittings | |
| Trapped Pressure, Green Spring Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance | |
| Trapped Pressure, High Temperature Brass Features Suitable for use with multiple guns at the same time Designed for use up to 185º F Optimized internal passages that guarantee reduced pressure... | |
| Trapped Pressure, White Spring Features New improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance | |
| Trapped Pressure, With 5 Amp Microswitch and Stainless Steel check Valve Features Sturdy brass and steel construction Multiple connections for easy installation Powerful spring action provides reliable pressure adjustment Hexagonal... | |
| Trapped Pressure, With Black Knob General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the... | |
| Trapped Pressure, With Microswitch – 16A Resistive Load, 6A Inductive Load and knob Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Facilitates... | |
| Trapped Pressure, With Microswitch - 16A Resistive Load, 6A Inductive Load and Knob General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger... | |
| Trapped Pressure, With Red Knob Features Premium pressure compensated unloader for low spike pressures Adjustable max pressure settings Stainless steel internal components for maximum durability | |
| Unloader with 2.2 mm Injector, optional banjo fittings Reduces cost - eliminates the need for fittings and bypass hose Compact design - features forged brass body and hardware Versatile -... | |
| Unloader, manual bypass lever and automatic operation Features 3 way flow-through design pressure regulator with by-pass lever and automatic unloading Regulates operating pressure of the system by releasing excess volume... |