LK SERIES
LK Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.969";/50 mm
Stroke: 3.546";/90 mm
Pump Dimensions: 36.4"; x 26.4"; x 13.7";
Crankcase Oil Capacity: 473.5 oz./14 liters
Use GP Series 220 Oil
* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
| General Pump | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | LK5515 |
| Product Name | Triplex Plunger Pump |
| Pump Type | Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump |
| Discharge Pressure | 2755.0 psi (1937 m of Water) |
| Liquid Flow | 86.100 GPM (326.14 L/min) |
| Discharge Size | 1.000 to 1.250 inch (25.4 to 31.75 mm) |
| Media Temperature | 140 F (60 C) |