General Pump Datasheets for Rigid Couplings
Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion.
Rigid Couplings: Learn more
| Product Name | Notes |
|---|---|
| Flange for mounting 47 and 66 Series pumps to hydraulic motor. Features Allows 47 and 66 series to be directly mounted to hydraulic motor SAE Type "B" 2 bolt flange... | |
| For NEMA-C Electric Motors 184TC Frame, 3 and 5 HP (Series 50 Pumps) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system Easy to assemble,... | |
| For NEMA-C Electric Motors 184TC Frame, Use with ZG184TC Coupler (Series 63, 44, ET and EP) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system... | |
| For NEMA-C Electric Motors 56C Frame (TT/TP Series 51 Pumps) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system Easy to assemble, with all required... | |
| For NEMA-C Electric Motors, 213TC, 215 TC and 184TC Frames, 5 and 7-1/2 HP (Series 66, 47, 48 ES/ESN) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low... | |
| For NEMA-C Electric Motors, 213TC, 215 TC and 184TC Frames, 5 and 7-1/2 HP (Series 66, 47, 48, ES/ESN) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low... | |
| For NEMA-C Electric Motors, 56C, 145TC and 182TC Frames, 1-1/2 and 2 HP (Series 49, 50 ET and EP) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low... | |
| For NEMA-C Electric Motors Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system Easy to assemble, with all required mounting hardware included Compact design | |
| Gas Engine Flange for 3.5 to 8 HP Gas Engines (TT/TP Series 51 Pumps) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system Easy to... | |
| Hydraulic Flange SAE-C (KF, HS, HF, VFH, VKH, KS Series), Call GP Sales for More Information Features Heavy-duty cast aluminum flange Black anodized to resist corrosion Heavy-duty steel coupler Quiet, low... | |
| Hydraulic Flange, SAE-B (KE Series), Call GP Sales for More Information Features Allows 70 series (KE) to be directly mounted to hydraulic motor SAE Type "B" 2 and 4 bolt... |