General Pump Triplex Plunger Pump, Solid Shaft TX1510S34

Description
63 SERIES – 24 MM SOLID SHAFT 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Gauge Port: 1/8"; Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet
Description
63 SERIES – 24 MM SOLID SHAFT 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Gauge Port: 1/8"; Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - TX1510S34 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
TX1510S34
Triplex Plunger Pump, Solid Shaft TX1510S34
63 SERIES – 24 MM SOLID SHAFT 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Gauge Port: 1/8"; Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

63 SERIES – 24 MM SOLID SHAFT

63 Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Large, lightweight connecting rods
  • Long life, low and high pressure seals
  • Oversized bearings and sight glass
  • Flex coupling and bell housing available for direct drive

63 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Gauge Port: 1/8";
Pump Dimensions: 8.4"; x 8.3"; x 4.8";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TX1510S34
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 4.000 GPM (15.15 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details